DIODES Incorporated 10W Audio Amplifier PAM8610

Description
IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Audio Amplifier - 742-PAM8610 - ERSAELECTRONICS PTE. LTD.
Singapore
10W Audio Amplifier
742-PAM8610
10W Audio Amplifier 742-PAM8610
IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 can be used for catalog matching and distributor lookup.

IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - PAM8610 - 045607-PAM8610 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8610
045607-PAM8610
Linear - Linear - Amplifiers - Audio - PAM8610 045607-PAM8610
Manufacturer: Diodes Incorporated Win Source Part Number: 045607-PAM8610 Packaging: Reel - TR Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-QFN (6x6) Dimension: 40-WFQFN Exposed Pad Supply Voltage - Operating: 7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 045607-PAM8610
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Dimension: 40-WFQFN Exposed Pad
Supply Voltage - Operating: 7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-PAM8610 045607-PAM8610
Product Name 10W Audio Amplifier Linear - Linear - Amplifiers - Audio - PAM8610
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data