DIODES Incorporated 10W Audio Amplifier PAM8610 PAM

Description
IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 PAM from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 PAM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 PAM from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 PAM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Audio Amplifier - 742-PAM8610 PAM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Audio Amplifier
742-PAM8610 PAM
10W Audio Amplifier 742-PAM8610 PAM
IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 PAM from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 PAM can be used for catalog matching and distributor lookup.

IC AMP AUDIO 10W CLASS D 40UQFN Product overview: PAM8610 PAM from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610 PAM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - PAM8610 PAM - 045608-PAM8610 PAM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8610 PAM
045608-PAM8610 PAM
Linear - Linear - Amplifiers - Audio - PAM8610 PAM 045608-PAM8610 PAM
Manufacturer: Diodes Incorporated Win Source Part Number: 045608-PAM8610 PAM Packaging: Reel - TR Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-QFN (6x6) Dimension: 40-WFQFN Exposed Pad Supply Voltage - Operating: 7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 045608-PAM8610 PAM
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Dimension: 40-WFQFN Exposed Pad
Supply Voltage - Operating: 7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-PAM8610 PAM 045608-PAM8610 PAM
Product Name 10W Audio Amplifier Linear - Linear - Amplifiers - Audio - PAM8610 PAM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data