Manufacturer: Diodes Incorporated
Win Source Part Number: 209637-PAM8603MDER
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.2W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOP
Dimension: 18-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STEREO 3.2W 18SOP Product overview: PAM8603MDER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8603MDER can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 3.2W 18SOP
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D STEREO 3.2W 18SOP
Amplifier IC 2-Channel (Stereo) Class D 18-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 209637-PAM8603MDER | 742-PAM8603MDER | PAM8603MDER | PAM8603MDER | PAM8603MDER | PAM8603MDER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8603MDER | 3.2W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | ||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |