Manufacturer: Diodes Incorporated
Win Source Part Number: 045605-PAM8603EDHR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC AMP AUDIO 3W CLASS D 24SOIC Product overview: PAM8603EDHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8603EDHR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 3W 24SOIC
Amplifier IC 2-Channel (Stereo) Class D
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 045605-PAM8603EDHR | 742-PAM8603EDHR | PAM8603EDHR | PAM8603EDHR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8603EDHR | 3W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts |