DIODES Incorporated Audio Amplifiers PAM8603ANHR

Description
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - PAM8603ANHRDI-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
PAM8603ANHRDI-ND
Audio Amplifiers PAM8603ANHRDI-ND
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Buy Now Datasheet
3W Audio Amplifier - 742-PAM8603ANHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Audio Amplifier
742-PAM8603ANHR
3W Audio Amplifier 742-PAM8603ANHR
IC AMP CLASS D STEREO 3W 24SSOP Product overview: PAM8603ANHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8603ANHR can be used for catalog matching and distributor lookup.

IC AMP CLASS D STEREO 3W 24SSOP Product overview: PAM8603ANHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8603ANHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - PAM8603ANHR - 061132-PAM8603ANHR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8603ANHR
061132-PAM8603ANHR
Linear - Linear - Amplifiers - Audio - PAM8603ANHR 061132-PAM8603ANHR
Manufacturer: Diodes Incorporated Win Source Part Number: 061132-PAM8603ANHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 061132-PAM8603ANHR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-SSOP
Dimension: 24-SSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Audio - PAM8603ANHR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PAM8603ANHR
Linear - Amplifiers - Audio PAM8603ANHR
IC AMP CLASS D STEREO 3W 24SSOP

IC AMP CLASS D STEREO 3W 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - PAM8603ANHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
PAM8603ANHR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio PAM8603ANHR
IC AMP CLASS D STEREO 3W 24SSOP

IC AMP CLASS D STEREO 3W 24SSOP

Supplier's Site
Audio Amplifiers - PAM8603ANHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PAM8603ANHR
Audio Amplifiers PAM8603ANHR
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number PAM8603ANHRDI-ND 742-PAM8603ANHR 061132-PAM8603ANHR PAM8603ANHR PAM8603ANHR PAM8603ANHR
Product Name Audio Amplifiers 3W Audio Amplifier Linear - Linear - Amplifiers - Audio - PAM8603ANHR Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 3 watts 3 watts 3 watts 3 watts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data