IC AMP CLASS AB LOW VOLT 24SSOP Product overview: PAM8602MNHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8602MNHR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045604-PAM8602MNHR
Type: Class AB
Features: Over Voltage Protection
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS AB LOW VOLT 24SSOP
IC AMP CLASS AB LOW VOLT 24SSOP
Audio Amplifiers PAM Low Voltage Audio
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-PAM8602MNHR | 045604-PAM8602MNHR | PAM8602MNHR | PAM8602MNHR | PAM8602MNHR | PAM8602MNHR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8602MNHR | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS |