Manufacturer: Diodes Incorporated
Win Source Part Number: 004300-PAM8602ANHR
Type: Class AB
Features: Overvoltage Protection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC AMP AUDIO LOW VOLT 24SSOP Product overview: PAM8602ANHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8602ANHR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB LOW VOLT 24SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 004300-PAM8602ANHR | 742-PAM8602ANHR | PAM8602ANHR | PAM8602ANHR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8602ANHR | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |