IC AMP CLASS D STEREO 2.4W 16SO Product overview: PAM8407DR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8407DR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1235356-PAM8407DR
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 16-SO
Amplifier IC 2-Channel (Stereo) Class D 16-SO
Amplifier IC 2-Channel (Stereo) Class D 16-SO
IC AMP CLASS D STEREO 2.4W 16SO
IC AMP CLASS D STEREO 2.4W 16SO
Audio Amplifiers 2x3W Stereo Diff D SNR 32-Step 8mA
IC AMP CLASS D STEREO 2.4W 16SO
Amplifier IC 2-Channel (Stereo) Class D 16-SO
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-PAM8407DR | 1235356-PAM8407DR | PAM8407DRDICT-ND | PAM8407DR | PAM8407DR | PAM8407DR | PAM8407DR | PAM8407DR | 64AH7097 |
| Product Name | 2.4W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8407DR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6 volts | 2.5 to 6 volts | 6 to 2.5 volts | 2.5 to 6 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||||
| Number of Pins | 16 |