IC AMP D/AB STEREO 5W 16SO Product overview: PAM8406ER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8406ER can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SO-EP
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SO-EP
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SO-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1235355-PAM8406ER
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
AUDIO POWER AMP, D/AB, -40 TO 85DEG C ROHS COMPLIANT: YES
Audio Amplifiers 5W STEREO FILTERLESS CLASS-D AUDIO AMP
IC AMP D/AB STEREO 5W 16SO
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SO-EP
IC AMP D/AB STEREO 5W 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-PAM8406ER | 31-PAM8406ERCT-ND | 1235355-PAM8406ER | 64AH7096 | PAM8406ER | PAM8406ER | PAM8406ER | PAM8406ER |
| Product Name | 5W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8406ER | Audio Power Amp, D/ab, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 16-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||||
| Number of Pins | 16 |