IC AMP D/AB STEREO 5W 16SOP Product overview: PAM8406DR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8406DR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045602-PAM8406DR
Packaging: Reel - TR
Type: Class D, Class AB
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SOP
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SOP
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SOP
IC AMP D/AB STEREO 5W 16SOP
AUDIO POWER AMP, D/AB, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 2-Channel (Stereo) Class D, Class AB 16-SOP
IC AMP D/AB STEREO 5W 16SOP
Audio Amplifiers 5W STEREO FILTERLESS CLASS-D AUDIO AMP
IC AMP D/AB STEREO 5W 16SOP
双声道 5Wx2@2Ω SOIC-16 Audio Power OpAmps ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers |
| Product Number | 742-PAM8406DR | 045602-PAM8406DR | PAM8406DRDITR-ND | PAM8406DR | 64AH7095 | PAM8406DR | PAM8406DR | PAM8406DR | PAM8406DR | PAM8406DR |
| Product Name | 5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8406DR | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D/ab, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOP; 16-SOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||||
| Number of Pins | 16 |