The PAM8403DR is a 3W class-D audio amplifier designed for high-quality sound reproduction with low total harmonic distortion plus noise (THD+N). It features a filterless architecture, allowing direct connection to speakers without the need for low-pass output filters, which reduces system costs and saves PCB space. The amplifier operates efficiently, achieving up to 90% efficiency, making it suitable for battery-powered applications where extended battery life is essential. This device is housed in a SOP-16 package and supports a supply voltage range of 2.5 to 5.5V. It includes protective features such as short circuit protection and thermal shutdown. Typical applications include LCD monitors, notebook computers, portable speakers, and cellular phones. The PAM8403DR is not recommended for new designs, with the PAM8406 suggested as an alternative.
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
IC AMP CLASS D STEREO 3W 16SOP Product overview: PAM8403DR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8403DR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 3W 16SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D STEREO 3W 16SOP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | PAM8403DRDITR-ND | 742-PAM8403DR | PAM8403DR | PAM8403DR | PAM8403DR | PAM8403DR | 64AH7094 |
| Product Name | Audio Amplifiers | 3W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.5 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |