Amplifier IC 2-Channel (Stereo) Class D 16-SO
Amplifier IC 2-Channel (Stereo) Class D 16-SO
IC AMP CLASS D STEREO 3W 16SO
IC AMP CLASS D STEREO 3W 16SO
IC AMP CLASS D STEREO 3W 16SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | PAM8403DR-L-ND | PAM8403DR-L | PAM8403DR-L | 233-PAM8403DR-L | PAM8403DR-L |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP CLASS D STEREO 3W 16SO | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |