Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 111324-PAM8403DR-H
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STEREO 3W 16SOP Product overview: PAM8403DR-H from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8403DR-H can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 3W 16SOP
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D STEREO 3W 16SOP
双声道 3Wx2@4Ω D类功放 SOIC-16 Audio Power OpAmps ROHS
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
IC AMP AUDIO 3W CLASS D 16SOIC
IC AMP CLASS D STEREO 3W 16SOP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | PAM8403DR-HDITR-ND | 111324-PAM8403DR-H | 742-PAM8403DR-H | PAM8403DR-H | PAM8403DR-H | PAM8403DR-H | PAM8403DR-H | PAM8403DR-H | 233-PAM8403DR-H | PAM8403DR-H | 76AH5900 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8403DR-H | 3W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | IC AMP AUDIO 3W CLASS D 16SOIC | Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Features | Thermal Shutdown Protection | ||||||||||
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | Class D |