Manufacturer: Diodes Incorporated
Win Source Part Number: 930004-PAM8304AYR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PAM8304
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: PAM8304AYRDI, PAM8304AYRDICT, PAM8304AYRDIDKR, PAM8304AYRDITR, PAM8304AYRDI-ND
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 3W DFN3030-8 Product overview: PAM8304AYR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8304AYR can be used for catalog matching and distributor lookup.
Audio Amplifiers 3W Mono Class D 2.8V to 6V 3Ohm
IC AMP CLASS D MONO 3W DFN3030-8
IC AMP CLASS D MONO 3W DFN3030-8
IC AMP CLASS D MONO 3W DFN3030-8
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 930004-PAM8304AYR | PAM8304AYRDITR-ND | 742-PAM8304AYR | PAM8304AYR | PAM8304AYR | PAM8304AYR | PAM8304AYR | 76AH5899 | PAM8304AYR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8304AYR | Audio Amplifiers | 3W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | 8-DFN (3x3) | 8-WDFN Exposed Pad | Tape & Reel (TR) | Surface Mount | 8-WDFN Exposed Pad | ||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.8 to 6 volts | 5 volts | 6 to 2.8 volts | 2.8 to 6 volts |