IC AMP CLASS D MONO 3W 8MSOP Product overview: PAM8304ASR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8304ASR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
IC AMP CLASS D MONO 3W 8MSOP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
单声道 3Wx1@4Ω MSOP-8 Audio Power OpAmps ROHS
IC AMP CLASS D MONO 3W 8MSOP
IC AMP CLASS D MONO 3W 8MSOP
Audio Amplifiers 3W Mono Class D 2.8V to 6V 3Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-PAM8304ASR | PAM8304ASRDICT-ND | PAM8304ASR | 64AH7093 | PAM8304ASR | PAM8304ASR | PAM8304ASR | PAM8304ASR | PAM8304ASR |
| Product Name | 3W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 2.8 to 6 volts | 2.8 to 6 volts | 2.8 to 6 volts | 6 to 2.8 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; MSOP | ||||
| Number of Pins | 8 |