IC AMP CLASS D MONO 3W 8DFN Product overview: PAM8303DBYC from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8303DBYC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 209635-PAM8303DBYC
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-WDFN Exposed Pad
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 3W 8DFN
IC AMP CLASS D MONO 3W 8DFN
Audio Amplifiers 3W FILTERLESS MONO CLASSD AUDIO PWR AMP
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-PAM8303DBYC | 209635-PAM8303DBYC | PAM8303DBYC | PAM8303DBYC | PAM8303DBYC | PAM8303DBYC |
| Product Name | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8303DBYC | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 8-DFN (3x3) | 8-WDFN Exposed Pad | |||
| Number of Pins | 8 |