Manufacturer: Diodes Incorporated
Win Source Part Number: 026393-PAM8303DBSC
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
IC AMP CLASS D MONO 3W 8MSOP Product overview: PAM8303DBSC from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8303DBSC can be used for catalog matching and distributor lookup.
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP CLASS D MONO 3W 8MSOP
IC AMP CLASS D MONO 3W 8MSOP
Audio Amplifiers 3W FILTERLESS MONO CLASSD AUDIO PWR AMP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
IC AMP CLASS D MONO 3W 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 026393-PAM8303DBSC | PAM8303DBSCDITR-ND | 742-PAM8303DBSC | 64AH7092 | PAM8303DBSC | PAM8303DBSC | PAM8303DBSC | PAM8303DBSC | PAM8303DBSC |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8303DBSC | Audio Amplifiers | 3W Audio Amplifier | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5.5 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | SOP; MSOP; 8-MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |