Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 3W 8DFN
IC AMP CLASS D MONO 3W 8DFN
IC AMP CLASS D MONO 3W 8DFN
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | PAM8303CBYC-DB-ND | PAM8303CBYC-DB | 233-PAM8303CBYC-DB | PAM8303CBYC-DB | PAM8303CBYC-DB |
| Product Name | Audio Amplifiers | Audio Amplifiers | IC AMP CLASS D MONO 3W 8DFN | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5.5 to 2.8 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |