Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1235353-PAM8303CBSC
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS D MONO 3W 8MSOP Product overview: PAM8303CBSC from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8303CBSC can be used for catalog matching and distributor lookup.
Audio Amplifiers 3W FILTERLESS MONO CLASSD AUDIO PWR AMP
IC AMP CLASS D MONO 3W 8MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP CLASS D MONO 3W 8MSOP
IC AMP CLASS D MONO 3W 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | PAM8303CBSCDITR-ND | 1235353-PAM8303CBSC | 742-PAM8303CBSC | PAM8303CBSC | PAM8303CBSC | PAM8303CBSC | 64AH7091 | PAM8303CBSC | PAM8303CBSC |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8303CBSC | 3W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.8 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | |||||
| Output Power | 3 watts | 3 watts | 3 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D |