DIODES Incorporated Audio Amplifiers PAM8303CAZN

Description
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.45x1.45)
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.45x1.45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - PAM8303CAZNDI-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
PAM8303CAZNDI-ND
Audio Amplifiers PAM8303CAZNDI-ND
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.45x1.45)

Buy Now Datasheet
3W Audio Amplifier - 742-PAM8303CAZN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Audio Amplifier
742-PAM8303CAZN
3W Audio Amplifier 742-PAM8303CAZN
IC AMP CLASS D MONO 3W 9WCSP Product overview: PAM8303CAZN from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8303CAZN can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 3W 9WCSP Product overview: PAM8303CAZN from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8303CAZN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - PAM8303CAZN - 026392-PAM8303CAZN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8303CAZN
026392-PAM8303CAZN
Linear - Linear - Amplifiers - Audio - PAM8303CAZN 026392-PAM8303CAZN
Manufacturer: Diodes Incorporated Win Source Part Number: 026392-PAM8303CAZN Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-WCSP Dimension: 9-UFBGA, WLCSP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026392-PAM8303CAZN
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WCSP
Dimension: 9-UFBGA, WLCSP
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Audio - PAM8303CAZN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PAM8303CAZN
Linear - Amplifiers - Audio PAM8303CAZN
IC AMP CLASS D MONO 3W 9WCSP

IC AMP CLASS D MONO 3W 9WCSP

Supplier's Site Datasheet
Audio Amplifiers - PAM8303CAZN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PAM8303CAZN
Audio Amplifiers PAM8303CAZN
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.45x1.45)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - PAM8303CAZN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
PAM8303CAZN
Integrated Circuits (ICs) - Linear - Amplifiers - Audio PAM8303CAZN
IC AMP CLASS D MONO 3W 9WCSP

IC AMP CLASS D MONO 3W 9WCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number PAM8303CAZNDI-ND 742-PAM8303CAZN 026392-PAM8303CAZN PAM8303CAZN PAM8303CAZN PAM8303CAZN
Product Name Audio Amplifiers 3W Audio Amplifier Linear - Linear - Amplifiers - Audio - PAM8303CAZN Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.8 to 5.5 volts 2.8 to 5.5 volts 2.8 to 5.5 volts 5.5 to 2.8 volts
Output Power 3 watts 3 watts 3 watts 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data