Manufacturer: Diodes Incorporated
Win Source Part Number: 209634-PAM8302LASCR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 2.5W 8MSOP Product overview: PAM8302LASCR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8302LASCR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
IC AMP CLASS D MONO 2.5W 8MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
IC AMP AUDIO 2.5W CLASS D 8MSOP
IC AMP CLASS D MONO 2.5W 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 209634-PAM8302LASCR | 742-PAM8302LASCR | PAM8302LASCRDI-ND | PAM8302LASCR | PAM8302LASCR | 233-PAM8302LASCR | PAM8302LASCR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8302LASCR | 2.5W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | IC AMP AUDIO 2.5W CLASS D 8MSOP | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | Class D |