Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Manufacturer: Diodes Incorporated
Win Source Part Number: 045598-PAM8302AAYCR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Family Name: PAM8302A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-WDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SSM2305CPZ-R2; SSM2305CPZ-REEL; SSM2305CPZ-REEL7; SSM2305CPZ;
Introduction Date: November 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 2.5W 8DFN Product overview: PAM8302AAYCR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8302AAYCR can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 2.5W 8DFN
Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D MONO 2.5W 8DFN
AUDIO POWER AMP, CLASS D, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 31-PAM8302AAYCRTR-ND | 045598-PAM8302AAYCR | 742-PAM8302AAYCR | PAM8302AAYCR | PAM8302AAYCR | PAM8302AAYCR | 233-PAM8302AAYCR | PAM8302AAYCR | 29AK2839 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8302AAYCR | 2.5W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP | Linear - Amplifiers - Audio | Audio Power Amp, Class D, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |