IC AMP CLASS D MONO 2.5W 8MSOP Product overview: PAM8302AASCR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8302AASCR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045597-PAM8302AASCR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TPA2005D1DGNR; TPA2005D1DGNRQ1; SSM2305RMZ; PAM8302AASCR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
IC AMP CLASS D MONO 2.5W 8MSOP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP CLASS D MONO 2.5W 8MSOP
单声道 2.5Wx1@4Ω D类功放 MSOP-8 Audio Power OpAmps ROHS
IC AMP CLASS D MONO 2.5W 8MSOP
Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP
Amplifier IC 1-Channel (Mono) Class D 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-PAM8302AASCR | 045597-PAM8302AASCR | PAM8302AASCRDITR-ND | PAM8302AASCR | 64AH7090 | PAM8302AASCR | PAM8302AASCR | PAM8302AASCR | PAM8302AASCR | PAM8302AASCR |
| Product Name | 2.5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8302AASCR | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Number of Pins | 8 |