IC AMP CLASS D MONO 2.5W 8SOP Product overview: PAM8302AADCR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8302AADCR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-SOP
Amplifier IC 1-Channel (Mono) Class D 8-SOP
Amplifier IC 1-Channel (Mono) Class D 8-SOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 045596-PAM8302AADCR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS D MONO 2.5W 8SOP
IC AMP AUDIO 2.5W CLASS D 8SOIC
Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP
Amplifier IC 1-Channel (Mono) Class D 8-SOP
IC AMP CLASS D MONO 2.5W 8SOP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
单声道 2.5Wx1@4Ω D类功放 SOP-8 Audio Power OpAmps ROHS
IC AMP CLASS D MONO 2.5W 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-PAM8302AADCR | PAM8302AADCRDITR-ND | 045596-PAM8302AADCR | PAM8302AADCR | 233-PAM8302AADCR | PAM8302AADCR | PAM8302AADCR | PAM8302AADCR | 64AH7089 | PAM8302AADCR | PAM8302AADCR |
| Product Name | 2.5W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8302AADCR | Audio Amplifiers | IC AMP AUDIO 2.5W CLASS D 8SOIC | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP | ||||
| Number of Pins | 8 | 8 |