IC AMP CLASS D MONO 1.5W SOT23-6 Product overview: PAM8301AAF from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, SOT23. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8301AAF can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045595-PAM8301AAF
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Family Name: PAM8301A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX4295ESE+; MAX98357AGTE/V+; MAX98357AEWL+; MAX98357BETE+;
Introduction Date: November 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D TSOT-23
Amplifier IC 1-Channel (Mono) Class D TSOT-23
Amplifier IC 1-Channel (Mono) Class D TSOT-23
单声道 1.5Wx1@8Ω SOT-23-6 Audio Power OpAmps ROHS
IC AMP CLASS D MONO 1.5W SOT23-6
Audio Amplifiers 1.5W MONO FILTERLESS CLASS-D AUDIO AMP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 1-Channel (Mono) Class D SOT-23-6
IC AMP CLASS D MONO 1.5W SOT23-6
IC AMP CLASS D MONO 1.5W SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-PAM8301AAF | 045595-PAM8301AAF | PAM8301AAFDIDKR-ND | PAM8301AAF | PAM8301AAF | PAM8301AAF | 64AH7088 | PAM8301AAF | PAM8301AAF | PAM8301AAF |
| Product Name | 1.5W SOT23 Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8301AAF | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | SOT; SOT23 | SOT; SOT23; SOT-23-6 | Surface Mount | ||||
| Number of Pins | 6 |