The PAM8124RHR is a Class-D audio power amplifier designed for efficient performance in driving stereo speakers in a single-ended configuration or a mono speaker in a bridge-tied-load configuration. It delivers up to 15W per channel into 4,Ѷ speakers and can operate from a supply voltage range of 10V to 26V. The amplifier features selectable gain settings of 20dB, 26dB, 32dB, and 36dB, allowing for flexibility in audio applications. With a high efficiency of up to 95%, the PAM8124RHR minimizes power dissipation, eliminating the need for external heat sinks during operation. It includes built-in thermal and short-circuit protection with auto recovery, ensuring reliable performance. The device is housed in a compact TSSOP-24-EP package, making it suitable for space-constrained designs. Typical applications include televisions, home sound systems, and active speakers.
Amplifier IC 2-Channel (Stereo) Class D 24-TSSOP-EP
Amplifier IC 2-Channel (Stereo) Class D 24-TSSOP-EP
IC AMP CLASS D STER 18W 24TSSOP Product overview: PAM8124RHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 18W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8124RHR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 18W 24TSSOP
Audio Amplifiers 15W Class-D High Pwr 28V -0.3V to 0.3V
Amplifier IC 2-Channel (Stereo) Class D 24-TSSOP-EP
IC AMP CLASS D STER 18W 24TSSOP
IC AMP CLASS D STER 18W 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | PAM8124RHRDITR-ND | 742-PAM8124RHR | PAM8124RHR | PAM8124RHR | PAM8124RHR | PAM8124RHR | PAM8124RHR |
| Product Name | Audio Amplifiers | 18W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 22 volts | 10 to 26 volts | 26 to 10 volts | |||
| Output Power | 18 watts | 18 watts | 18 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |