DIODES Incorporated Audio Special Purpose - PAM8100RRR PAM8100RRR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801703-PAM8100RRR Packaging: Reel Applications: Consumer Audio Function: Line Driver Number of Channels: 2 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801703-PAM8100RRR Packaging: Reel Applications: Consumer Audio Function: Line Driver Number of Channels: 2 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PAM8100RRR - 801703-PAM8100RRR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PAM8100RRR
801703-PAM8100RRR
Audio Special Purpose - PAM8100RRR 801703-PAM8100RRR
Manufacturer: Diodes Incorporated Win Source Part Number: 801703-PAM8100RRR Packaging: Reel Applications: Consumer Audio Function: Line Driver Number of Channels: 2 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801703-PAM8100RRR
Packaging: Reel
Applications: Consumer Audio
Function: Line Driver
Number of Channels: 2
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5V

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
PAM8100RRR
Audio Amplifiers PAM8100RRR
Audio Amplifiers Audio Low Volt

Audio Amplifiers Audio Low Volt

Buy Now Datasheet
Audio Special Purpose - PAM8100RRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PAM8100RRR
Audio Special Purpose PAM8100RRR
Audio Line Driver 2 Channel 14-TSSOP

Audio Line Driver 2 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 801703-PAM8100RRR PAM8100RRR PAM8100RRR
Product Name Audio Special Purpose - PAM8100RRR Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 2.5 to 5 volts 2.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers