DIODES Incorporated Connectors,Interconnects PAM8019EFH-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Open Collector Max Output Power x Channels @ Load: 9W x 2 @ 8Ohm Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Open Collector Max Output Power x Channels @ Load: 9W x 2 @ 8Ohm Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Open Collector Max Output Power x Channels @ Load: 9W x 2 @ 8Ohm Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Output Type: Open Collector
Max Output Power x Channels @ Load: 9W x 2 @ 8Ohm
Voltage - Supply: 3.1V ~ 3.5V
Mounting Type: Requires Holder
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 529-MAPBGA (19x19)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details