IC MTR DRV 2.8-5.5V U-FLGA1515-9 Product overview: PAM8016AKR from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PAM8016AKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353594-PAM8016AKR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 9-UFLGA
Supplier Device Package: U-FLGA1515-9
Base Product Number: PAM8016
Technology: NMOS, PMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Mobile Communications
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 2.8V ~ 5.5V
Output Configuration: Half Bridge (2)
Interface: Analog, PWM
Voltage - Load: 2.8V ~ 5.5V
Motor Type - AC, DC: ERM, LRA
Motor Driver NMOS, PMOS Analog, PWM U-FLGA1515-9
Motor Driver NMOS, PMOS Analog, PWM U-FLGA1515-9
Motor Driver NMOS, PMOS Analog, PWM U-FLGA1515-9
IC MTR DRV 2.8-5.5V U-FLGA1515-9
IC MTR DRV 2.8-5.5V U-FLGA1515-9
Motor Driver NMOS, PMOS Analog, PWM U-FLGA1515-9
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-PAM8016AKR | 1353594-PAM8016AKR | PAM8016AKRDIDKR-ND | PAM8016AKR | PAM8016AKR | PAM8016AKR |
| Product Name | 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Analog, PWM | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts | 3 to 6 volts |