Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083883-PAM8015AKR
Operating Supply Voltage: 5 V
Gain: 18 dB
Resistance: 300 kΩ
Number of Channels: 1
Output Power: 3 W
Categories: OEM Parts(O-R)
Operating Supply Current: 5 mA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.8 V
Power Supply Rejection Ratio (PSRR): -68 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083883-PAM8015AKR |
| Product Name | OEM Parts - OEM Parts (O - R) - PAM8015AKR |