Manufacturer: Diodes Incorporated
Win Source Part Number: 930002-PAM8014AZR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D
Package: Reel - TR
Package: 9-UFBGA, WLBGA
Mounting: Surface Mount
Family Name: PAM8014
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: PAM8014AZRDITR, PAM8014AZRDICT, PAM8014AZRDIDKR
Amplifier IC 1-Channel (Mono) Class D U-WLB1313-9
Amplifier IC 1-Channel (Mono) Class D U-WLB1313-9
Amplifier IC 1-Channel (Mono) Class D U-WLB1313-9
IC AMP D MONO 3.2W U-WLB1313-9 Product overview: PAM8014AZR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8014AZR can be used for catalog matching and distributor lookup.
Audio Amplifiers 3.2W Mono Class D 300MHz -20dB 3.2W
IC AMP D MONO 3.2W U-WLB1313-9
AUDIO POWER AMP, D, -25 TO 85DEG C ROHS COMPLIANT: YES
IC AMP D MONO 3.2W U-WLB1313-9
Amplifier IC 1-Channel (Mono) Class D U-WLB1313-9
IC AMP D MONO 3.2W U-WLB1313-9
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 930002-PAM8014AZR | PAM8014AZRDITR-ND | 742-PAM8014AZR | PAM8014AZR | PAM8014AZR | 76AH5898 | PAM8014AZR | PAM8014AZR | PAM8014AZR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8014AZR | Audio Amplifiers | 3.2W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Power Amp, D, -25 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts |