Manufacturer: Diodes Incorporated
Win Source Part Number: 803542-PAM8013AKR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Supplier Device Package: U-FLGA1515-9
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 9-UFLGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V
Max Output Power x Channels at Load: 3W x 1 at 4Ohm
IC AMP D MONO 3W U-FLGA1515-9 Product overview: PAM8013AKR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8013AKR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D U-FLGA1515-9
IC AUDIO AMP D U-FLGA1515-9
IC AUDIO AMP D U-FLGA1515-9
Amplifier IC 1-Channel (Mono) Class D U-FLGA1515-9
AUDIO POWER AMP, D, -25 TO 85DEG C ROHS COMPLIANT: YES
Audio Amplifiers 3W Mono Class D Audio Amp 5mA
IC AMP D MONO 3W U-FLGA1515-9
IC AMP D MONO 3W U-FLGA1515-9
IC AMP D MONO 3W U-FLGA1515-9
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 803542-PAM8013AKR | 742-PAM8013AKR | 31-PAM8013AKRTR-ND | PAM8013AKR | 76AH5897 | PAM8013AKR | PAM8013AKR | PAM8013AKR | PAM8013AKR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8013AKR | 3W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -25 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.8 to 5.5 volts | 5 volts | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5.5 to 2.8 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |