Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
IC AMP CLASS D STEREO 3W 24SSOP Product overview: PAM8010NHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8010NHR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 3W 24SSOP
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
IC AMP CLASS D STEREO 3W 24SSOP
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | PAM8010NHRDI-ND | 742-PAM8010NHR | PAM8010NHR | PAM8010NHR | PAM8010NHR | PAM8010NHR |
| Product Name | Audio Amplifiers | 3W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Operation Class | Class D | Class D |