IC AMP D/AB STEREO 3W 24SOP Product overview: PAM8009DHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8009DHR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805339-PAM8009DHR
Packaging: Reel
Type: Class D, Class AB
Mounting Style: SMD
Features: Depop, Mute, Thermal Protection
Output Type: 2-Channel (Stereo) with Stereo Headphones
Supplier Device Package: 24-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 5.5V
Max Output Power x Channels at Load: 3W x 2 at 4Ohm
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D, Class AB 24-SOIC
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D, Class AB 24-SOIC
IC AMP D/AB STEREO 3W 24SOP
Audio Amplifiers 2.8W Class-D Audio Amp Class AB DRV
IC AMP D/AB STEREO 3W 24SOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D, Class AB 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-PAM8009DHR | 805339-PAM8009DHR | PAM8009DHRDICT-ND | PAM8009DHR | PAM8009DHR | PAM8009DHR | PAM8009DHR |
| Product Name | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8009DHR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||||
| Number of Pins | 24 |