Manufacturer: Diodes Incorporated
Win Source Part Number: 209633-PAM8008DR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.4W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOP
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
IC AMP CLASS D STEREO 2.4W 16SOP Product overview: PAM8008DR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8008DR can be used for catalog matching and distributor lookup.
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D STEREO 2.4W 16SOP
IC AMP CLASS D STEREO 2.4W 16SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
AUDIO POWER AMP, CLASS D, -20 TO 85DEG C ROHS COMPLIANT: YES
IC AMP CLASS D STEREO 2.4W 16SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 209633-PAM8008DR | PAM8008DRDITR-ND | 742-PAM8008DR | PAM8008DR | PAM8008DR | PAM8008DR | PAM8008DR | 64AH7086 | PAM8008DR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8008DR | Audio Amplifiers | 2.4W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, Class D, -20 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 2.4 watts | 2.4 watts | 2.4 watts | 2.4 watts | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | SOP; 16-SOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) |