The PAM8007NHR is a 3W Class-D audio amplifier designed for efficient sound amplification in various applications. It features a filterless architecture that allows direct connection to speakers, reducing system costs by approximately 30% and saving 75% in PCB area. The amplifier includes advanced 64-step DC volume control, enabling precise volume adjustments for both speakers and headphones. It operates with low total harmonic distortion plus noise (THD+N) and offers high efficiency, reaching up to 92%, which is advantageous for portable devices as it extends battery life. The PAM8007NHR is packaged in a SSOP-24 format and supports a supply voltage range of 2.5 to 5.5V. It includes built-in protections such as short circuit protection and thermal shutdown, ensuring reliable operation. Typical applications include LCD monitors, notebook computers, portable speakers, and VoIP devices, making it suitable for a wide range of consumer electronics.
Manufacturer: Diodes Incorporated
Win Source Part Number: 209632-PAM8007NHR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-SSOP
Dimension: 24-SSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STER 3.1W 24SSOP Product overview: PAM8007NHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8007NHR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP
IC AMP CLASS D STER 3.1W 24SSOP
IC AMP CLASS D STER 3.1W 24SSOP
IC AMP CLASS D STER 3.1W 24SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 209632-PAM8007NHR | 742-PAM8007NHR | 31-PAM8007NHRCT-ND | 233-PAM8007NHR | PAM8007NHR | PAM8007NHR | PAM8007NHR | PAM8007NHR | PAM8007NHR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8007NHR | 3.1W Audio Amplifier | Audio Amplifiers | Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | SSOP; SOP; 24-SSOP | Tape & Reel (TR) | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; SOP; 24-SSOP (0.154, 3.90mm Width) | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount |