IC AMP CLASS D STEREO 10W 32QFN Product overview: PAM8006TR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8006TR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
IC AMP CLASS D STEREO 10W 32QFN
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
IC AMP CLASS D STEREO 10W 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-PAM8006TR | PAM8006TR-ND | PAM8006TR | PAM8006TR | PAM8006TR |
| Product Name | 10W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | Tape & Reel (TR) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | ||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts |