Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
IC AMP CLASS D STEREO 10W 32QFN
IC AMP CLASS D STEREO 10W 32QFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | PAM8006ATR_04-ND | PAM8006ATR_04 | PAM8006ATR_04 | PAM8006ATR_04 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Operation Class | Class D | Class D |