DIODES Incorporated Linear - Linear - Amplifiers - Audio - PAM8001NHR PAM8001NHR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209628-PAM8001NHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209628-PAM8001NHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PAM8001NHR - 209628-PAM8001NHR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8001NHR
209628-PAM8001NHR
Linear - Linear - Amplifiers - Audio - PAM8001NHR 209628-PAM8001NHR
Manufacturer: Diodes Incorporated Win Source Part Number: 209628-PAM8001NHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 209628-PAM8001NHR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-SSOP
Dimension: 24-SSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
2.8W Audio Amplifier - 742-PAM8001NHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8W Audio Amplifier
742-PAM8001NHR
2.8W Audio Amplifier 742-PAM8001NHR
IC AMP CLASS D STER 2.8W 24SSOP Product overview: PAM8001NHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8001NHR can be used for catalog matching and distributor lookup.

IC AMP CLASS D STER 2.8W 24SSOP Product overview: PAM8001NHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8001NHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - PAM8001NHR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PAM8001NHR
Linear - Amplifiers - Audio PAM8001NHR
IC AMP CLASS D STER 2.8W 24SSOP

IC AMP CLASS D STER 2.8W 24SSOP

Supplier's Site Datasheet
Audio Amplifiers - PAM8001NHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PAM8001NHR
Audio Amplifiers PAM8001NHR
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - PAM8001NHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
PAM8001NHR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio PAM8001NHR
IC AMP CLASS D STER 2.8W 24SSOP

IC AMP CLASS D STER 2.8W 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 209628-PAM8001NHR 742-PAM8001NHR PAM8001NHR PAM8001NHR PAM8001NHR
Product Name Linear - Linear - Amplifiers - Audio - PAM8001NHR 2.8W Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 2.8 watts 2.8 watts 2.8 watts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Operation Class Class D Class D
Unlock Full Specs
to access all available technical data