IC REG LINEAR 3.3V 1.5A SOT223 Product overview: PAM3115ABA330 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3115ABA330 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1.5A SOT223
IC REG LINEAR 3.3V 1.5A SOT223
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PAM3115ABA330 | PAM3115ABA330 | PAM3115ABA330 |
| Product Name | 3.3V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Bulk | ||
| Output Voltage | 3.3 volts | 3.3 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 3.6 volts |