Manufacturer: Diodes Incorporated
Win Source Part Number: 045591-PAM3103AABADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.18V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.2 V to 5 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.23V @ 300mA
Operating Supply Current: 90μA
PSRR: 67dB to 42dB (100Hz to 10kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 300MA SOT23-5 Product overview: PAM3103AABADJ from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3103AABADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 045591-PAM3103AABADJ | 776-PAM3103AABADJ | PAM3103AABADJ | PAM3103AABADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PAM3103AABADJ | 300MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | Declining; Not For New Designs |