DIODES Incorporated 4V 300MA SOT23 LDO Voltage Regulator IC PAM3101DAB400

Description
IC REG LINEAR 4V 300MA SOT23-5 Product overview: PAM3101DAB400 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 300MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3101DAB400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4V 300MA SOT23-5 Product overview: PAM3101DAB400 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 300MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3101DAB400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 300MA SOT23 LDO Voltage Regulator IC
699-PAM3101DAB400
4V 300MA SOT23 LDO Voltage Regulator IC 699-PAM3101DAB400
IC REG LINEAR 4V 300MA SOT23-5 Product overview: PAM3101DAB400 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 300MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3101DAB400 can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 300MA SOT23-5 Product overview: PAM3101DAB400 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 300MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3101DAB400 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PAM3101DAB400 - 809299-PAM3101DAB400 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PAM3101DAB400
809299-PAM3101DAB400
PMIC - PMIC - Voltage Regulators - Linear - PAM3101DAB400 809299-PAM3101DAB400
Manufacturer: Diodes Incorporated Win Source Part Number: 809299-PAM3101DAB400 Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 4V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB ~ 65dB (100Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.23V at 300mA Current - Quiescent (Iq): 90μA Current - Supply (Maximum): 90μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 809299-PAM3101DAB400
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 4V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB ~ 65dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.23V at 300mA
Current - Quiescent (Iq): 90μA
Current - Supply (Maximum): 90μA

Buy Now
PMIC - Voltage Regulators - Linear - PAM3101DAB400 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PAM3101DAB400
PMIC - Voltage Regulators - Linear PAM3101DAB400
IC REG LINEAR 4V 300MA SOT23-5

IC REG LINEAR 4V 300MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 4V 300MA SOT23-5 - 233-PAM3101DAB400 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 4V 300MA SOT23-5
233-PAM3101DAB400
IC REG LINEAR 4V 300MA SOT23-5 233-PAM3101DAB400
IC REG LINEAR 4V 300MA SOT23-5

IC REG LINEAR 4V 300MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PAM3101DAB400 809299-PAM3101DAB400 PAM3101DAB400 233-PAM3101DAB400
Product Name 4V 300MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PAM3101DAB400 PMIC - Voltage Regulators - Linear IC REG LINEAR 4V 300MA SOT23-5
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 4 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts 6 volts
Unlock Full Specs
to access all available technical data