DIODES Incorporated Voltage Regulators - Linear PAM3101CCA330

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The PAM3101CCA330 is a linear voltage regulator designed for positive voltage regulation with a maximum output current of 300mA. It features a low dropout voltage of 180mV at 300mA output, making it suitable for battery-powered applications. The device operates within a supply voltage range of 2.5V to 5.5V and has a quiescent current of 65µA, which contributes to its efficiency in portable electronics. This regulator offers high power supply rejection ratio (PSRR) of 70dB at 1kHz, ensuring effective suppression of AC noise on the input power supply. It includes essential protection features such as thermal shutdown, current limiting, and short circuit protection, enhancing reliability under extreme operating conditions. The PAM3101 is stable with an output capacitor of 2.2µF or greater and is available in compact packages like SOT-23, SOT-89, SC70, and DFN1.6x1.6, making it ideal for space-constrained applications. However, it is important to note that this part is not recommended for new designs, with a suggestion to consider the AP2125/2127 series instead.

Datasheet Summary
Powered by GS/AI

The PAM3101CCA330 is a linear voltage regulator designed for positive voltage regulation with a maximum output current of 300mA. It features a low dropout voltage of 180mV at 300mA output, making it suitable for battery-powered applications. The device operates within a supply voltage range of 2.5V to 5.5V and has a quiescent current of 65µA, which contributes to its efficiency in portable electronics. This regulator offers high power supply rejection ratio (PSRR) of 70dB at 1kHz, ensuring effective suppression of AC noise on the input power supply. It includes essential protection features such as thermal shutdown, current limiting, and short circuit protection, enhancing reliability under extreme operating conditions. The PAM3101 is stable with an output capacitor of 2.2µF or greater and is available in compact packages like SOT-23, SOT-89, SC70, and DFN1.6x1.6, making it ideal for space-constrained applications. However, it is important to note that this part is not recommended for new designs, with a suggestion to consider the AP2125/2127 series instead.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - PAM3101CCA330 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
PAM3101CCA330
Voltage Regulators - Linear PAM3101CCA330
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAM3101CCA330
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details