Manufacturer: Diodes Incorporated
Win Source Part Number: 929999-PAM3101BAB200
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 2V 300MA SOT23-5 Product overview: PAM3101BAB200 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3101BAB200 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2V 300MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 929999-PAM3101BAB200 | 699-PAM3101BAB200 | PAM3101BAB200 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PAM3101BAB200 | 2V 300MA SOT23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | PhaseOut; Obsolete |