DIODES Incorporated Board Mount LED Drivers - PAM2861EV1 PAM2861EV1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791369-PAM2861EV1 Voltage - Input: 6 V ~ 40 V Supplied Contents: Board(s) Utilized IC / Part: PAM2861 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791369-PAM2861EV1 Voltage - Input: 6 V ~ 40 V Supplied Contents: Board(s) Utilized IC / Part: PAM2861 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - PAM2861EV1 - 791369-PAM2861EV1 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - PAM2861EV1
791369-PAM2861EV1
Board Mount LED Drivers - PAM2861EV1 791369-PAM2861EV1
Manufacturer: Diodes Incorporated Win Source Part Number: 791369-PAM2861EV1 Voltage - Input: 6 V ~ 40 V Supplied Contents: Board(s) Utilized IC / Part: PAM2861 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 791369-PAM2861EV1
Voltage - Input: 6 V ~ 40 V
Supplied Contents: Board(s)
Utilized IC / Part: PAM2861
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 791369-PAM2861EV1
Product Name Board Mount LED Drivers - PAM2861EV1
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - ILD4180XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 45 volts
Output Voltage 0.6000 to 16 volts
View Details
3 suppliers