IC LED DRVR RGLTR PWM 30MA 24QFN Product overview: PAM2846KR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2846KR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045586-PAM2846KR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 4.8V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 24-QFN (4x4)
IC LED DRVR RGLTR DIM 30MA 24QFN
IC LED DRVR RGLTR PWM 30MA 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-PAM2846KR | 045586-PAM2846KR | PAM2846KR-ND | PAM2846KR | PAM2846KR |
| Product Name | 30MA LED Driver IC | PMIC - PMIC - LED Drivers - PAM2846KR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.8 to 28 volts | 4.8 volts | 4.8 to 28 volts | 4.8 to 28 volts | |
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) | 24-QFN (4x4) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |