LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3.5A (Switch) 40-QFN (6x6)
IC LED DRVR RGLTR PWM 3.5A 40QFN Product overview: PAM2842TJR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2842TJR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061131-PAM2842TJR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 3.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC LED DRVR RGLTR PWM 3.5A 40QFN
IC LED DRVR RGLTR DIM 3.5A 40QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | PAM2842TJRDI-ND | 137-PAM2842TJR | 061131-PAM2842TJR | PAM2842TJR | PAM2842TJR |
| Product Name | LED Drivers | 3.5A LED Driver IC | PMIC - PMIC - LED Drivers - PAM2842TJR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 5.5 volts | 5.5 to 40 volts | |
| Output Current | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||
| Features | RoHS Compliant |