LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3.5A (Switch) 20-TSSOP-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 142805-PAM2842RGR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 3.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC LED DRV RGLTR PWM 20TSSOP Product overview: PAM2842RGR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2842RGR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 20TSSOP
DiodesZetex PAM2842RGR LED Driver IC, 5.540 V dc 350mA 20-Pin TSSOP
IC LED DRIVER RGLTR DIM 20TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | PAM2842RGRDITR-ND | 142805-PAM2842RGR | 137-PAM2842RGR | PAM2842RGR | 233-PAM2842RGR | PAM2842RGR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PAM2842RGR | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | DiodesZetex PAM2842RGR LED Driver IC, 5.540 V dc 350mA 20-Pin TSSOP | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5.5 to 40 volts | 5.5 volts | 5.5 to 40 volts | 5.5 to 40 volts | 24 volts | |
| Output Current | 3500 milliamps | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||
| Features | RoHS Compliant | RoHS Compliant | ||||
| Package Type | 20-TSSOP-EP | Tape & Reel (TR) | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad |