IC LED DRIVER LINEAR 1.5A 8SO Product overview: PAM2808BLBR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2808BLBR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 1.5A 8-SO-EP
LED Driver IC 1 Output Linear Dimming 1.5A 8-SO-EP
LED Driver IC 1 Output Linear Dimming 1.5A 8-SO-EP
IC LED DRIVER LINEAR 1.5A 8SOP
LED DRIVER, CC/LINEAR, -40 TO 85DEG C ROHS COMPLIANT: YES
LED Lighting Drivers 5W HI PWR HBLED DVR
1 1.5A 2.5V~6V SO-8-EP LED Drivers ROHS
IC LED DRIVER LINEAR 1.5A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-PAM2808BLBR | PAM2808BLBRDICT-ND | PAM2808BLBR | 76AH5891 | PAM2808BLBR | PAM2808BLBR | PAM2808BLBR |
| Product Name | 1.5A LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Cc/linear, -40 To 85Deg C Rohs Compliant Diodes Inc. | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) |