LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 750mA TSOT-23
Manufacturer: Diodes Incorporated
Win Source Part Number: 061130-PAM2805AF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 0.9V
Channel Output Current: 750mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER RGLTR 750MA TSOT23 Product overview: PAM2805AF from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2805AF can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 750MA TSOT23
IC LED DRVR RGLTR 750MA SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | PAM2805AFDI-ND | 061130-PAM2805AF | 137-PAM2805AF | PAM2805AF | PAM2805AF |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PAM2805AF | 750MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 0.9000 to 5.5 volts | 0.9000 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | |
| Output Current | 750 milliamps | 750 milliamps | 750 milliamps |